Cree, Inc. LED Color Lighting XMLDCL-H0-0000-00A4AAA02

Description
XLAMP XMLDCL HI LIGHT EMITTING D
Request a Quote Datasheet
Description
XLAMP XMLDCL HI LIGHT EMITTING D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XMLDCL-H0-0000-00A4AAA02TR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XMLDCL HI LIGHT EMITTING D

XLAMP XMLDCL HI LIGHT EMITTING D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XMLDCL-H0-0000-00A4AAA02TR-ND
Product Name LED Color Lighting
LED Package: 2020 (5050 Metric)
LED Type Red; Green; Blue; White
Peak Wavelength 458 to 625 nm (4580 to 6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
1W High Power LED - ASMT-MWB6-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details