Cree, Inc. LED Color Lighting XMLDCL-00-0000-00C5ACC02

Description
XLAMP XMLDCL HD LIGHT EMITTING D
Request a Quote Datasheet
Description
XLAMP XMLDCL HD LIGHT EMITTING D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XMLDCL-00-0000-00C5ACC02TR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XMLDCL HD LIGHT EMITTING D

XLAMP XMLDCL HD LIGHT EMITTING D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XMLDCL-00-0000-00C5ACC02TR-ND
Product Name LED Color Lighting
LED Package: 2020 (5050 Metric)
LED Type Red; Green; Blue; White
Peak Wavelength 458 to 625 nm (4580 to 6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers