Cree, Inc. High Power LEDs - Multi-Color XMLCTW-A2-0000-00C3ABBA1

Description
High Power LEDs - Multi-Color RGBW LED
Datasheet
Description
High Power LEDs - Multi-Color RGBW LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Multi-Color
XMLCTW-A2-0000-00C3ABBA1
High Power LEDs - Multi-Color XMLCTW-A2-0000-00C3ABBA1
High Power LEDs - Multi-Color RGBW LED

High Power LEDs - Multi-Color RGBW LED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XMLCTW-A2-0000-00C3ABBA1
Product Name High Power LEDs - Multi-Color
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMT-MY22-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details