Cree, Inc. High Power LEDs - Multi-Color XMLCTW-A2-0000-00C3AAA02

Description
High Power LEDs - Multi-Color RGBW LED
Datasheet
Description
High Power LEDs - Multi-Color RGBW LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Multi-Color
XMLCTW-A2-0000-00C3AAA02
High Power LEDs - Multi-Color XMLCTW-A2-0000-00C3AAA02
High Power LEDs - Multi-Color RGBW LED

High Power LEDs - Multi-Color RGBW LED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XMLCTW-A2-0000-00C3AAA02
Product Name High Power LEDs - Multi-Color
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 475-GWJTLMS1.EM-GVH2-XX52-1-60-1-R33TR-ND - DigiKey
Specs
LED Package: 1113 (2835 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details