Cree, Inc. High Power LEDs - Multi-Color XMLCTW-A2-0000-00C2AACB1

Description
High Power LEDs - Multi-Color RGBW LED
Datasheet
Description
High Power LEDs - Multi-Color RGBW LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Multi-Color
XMLCTW-A2-0000-00C2AACB1
High Power LEDs - Multi-Color XMLCTW-A2-0000-00C2AACB1
High Power LEDs - Multi-Color RGBW LED

High Power LEDs - Multi-Color RGBW LED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XMLCTW-A2-0000-00C2AACB1
Product Name High Power LEDs - Multi-Color
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-4090EC3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers