Cree, Inc. LED White Lighting XMLBWT-02-0000-000HT40E8

Description
LED Lighting XLamp® XM-L2 White, Warm 2700K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L2 White, Warm 2700K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLBWT-02-0000-000HT40E8-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L2 White, Warm 2700K 2.72V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L2 White, Warm 2700K 2.72V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBWT-02-0000-000HT40E8
High Power LEDs - White XMLBWT-02-0000-000HT40E8
High Power LEDs - White White, 240lm

High Power LEDs - White White, 240lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLBWT-02-0000-000HT40E8-ND XMLBWT-02-0000-000HT40E8
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - 846-SLI-325DCT31WTB-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
LED White Lighting - XSFWCB983W-ND - DigiKey
Specs
LED Package: "4-DIP (0.200"", 5.08mm)"
Viewing Angle 70 degrees
Forward Current 30 milliamps
View Details