LED Lighting XLamp® XM-L2 White, Warm 3500K 2.72V 700mA 125° 2020 (5050 Metric)
High Power LEDs - White Warm White, 3500 K 200lm, 700mA, 80 CRI
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XMLBWT-02-0000-000HT20Z6-ND | XMLBWT-02-0000-000HT20Z6 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 2020 (5050 Metric) | |
| LED Type | White | |
| Color Temperature | 3500 K |