Cree, Inc. LED White Lighting XMLBWT-02-0000-000BT60F5

Description
LED Lighting XLamp® XM-L2 White, Neutral 4250K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L2 White, Neutral 4250K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLBWT-02-0000-000BT60F5-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L2 White, Neutral 4250K 2.72V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L2 White, Neutral 4250K 2.72V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBWT-02-0000-000BT60F5
High Power LEDs - White XMLBWT-02-0000-000BT60F5
High Power LEDs - White White, 280lm

High Power LEDs - White White, 280lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLBWT-02-0000-000BT60F5-ND XMLBWT-02-0000-000BT60F5
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4250 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details
PICOLED™ Series - SML-P12VT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers