Cree, Inc. LED White Lighting XMLBWT-00-0000-000US50Z7

Description
LED Lighting XLamp® XM-L2 White, Warm 3000K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L2 White, Warm 3000K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLBWT-00-0000-000US50Z7-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L2 White, Warm 3000K 2.72V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L2 White, Warm 3000K 2.72V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBWT-00-0000-000US50Z7
High Power LEDs - White XMLBWT-00-0000-000US50Z7
High Power LEDs - White Warm White, 3000 K 172lm, 700mA, 90 CRI

High Power LEDs - White Warm White, 3000 K 172lm, 700mA, 90 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLBWT-00-0000-000US50Z7-ND XMLBWT-00-0000-000US50Z7
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZDGCBDMERK150W-1CT-ND - DigiKey
Specs
LED Package: 0404 (1010 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 632 nm (4600 to 6320 Å)
View Details
PCB Based Subminiature Lamps - ASMT-BR20-AS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
6 suppliers