Cree, Inc. LED White Lighting XMLBWT-00-0000-000LU30E3

Description
LED EASYWHT WARM WHT 5000K 2020
Request a Quote Datasheet
Description
LED EASYWHT WARM WHT 5000K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XMLBWT-00-0000-000LU30E3TR-ND - DigiKey
Thief River Falls, MN, United States
LED EASYWHT WARM WHT 5000K 2020

LED EASYWHT WARM WHT 5000K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XMLBWT-00-0000-000LU30E3TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details