Cree, Inc. High Power LEDs - White XMLBWT-00-0000-000LT60F5

Description
High Power LEDs - White White 280lm
Datasheet
Description
High Power LEDs - White White 280lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBWT-00-0000-000LT60F5
High Power LEDs - White XMLBWT-00-0000-000LT60F5
High Power LEDs - White White 280lm

High Power LEDs - White White 280lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XMLBWT-00-0000-000LT60F5
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - SLR-342DUTE7-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1151-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details