Cree, Inc. LED White Lighting XMLBWT-00-0000-000LT60E3

Description
LED Lighting XLamp® XM-L2 White, Cool 5000K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L2 White, Cool 5000K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLBWT-00-0000-000LT60E3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L2 White, Cool 5000K 2.72V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L2 White, Cool 5000K 2.72V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - XMLBWT-00-0000-000LT60E3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L2 White, Cool 5000K 2.72V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L2 White, Cool 5000K 2.72V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - XMLBWT-00-0000-000LT60E3CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L2 White, Cool 5000K 2.72V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L2 White, Cool 5000K 2.72V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBWT-00-0000-000LT60E3
High Power LEDs - White XMLBWT-00-0000-000LT60E3
High Power LEDs - White Neutrl White, 5000 K 280lm, 700mA, 75 CRI

High Power LEDs - White Neutrl White, 5000 K 280lm, 700mA, 75 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLBWT-00-0000-000LT60E3TR-ND XMLBWT-00-0000-000LT60E3
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
2.5X2.0MM YEL SMD LED Z-BEND - AM2520SYCK09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details