Cree, Inc. LED White Lighting XMLBWT-00-0000-000LT40E4

Description
LED Lighting XLamp® XM-L2 White, Neutral 4500K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L2 White, Neutral 4500K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLBWT-00-0000-000LT40E4DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L2 White, Neutral 4500K 2.72V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L2 White, Neutral 4500K 2.72V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - XMLBWT-00-0000-000LT40E4TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L2 White, Neutral 4500K 2.72V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L2 White, Neutral 4500K 2.72V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - XMLBWT-00-0000-000LT40E4CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L2 White, Neutral 4500K 2.72V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L2 White, Neutral 4500K 2.72V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBWT-00-0000-000LT40E4
High Power LEDs - White XMLBWT-00-0000-000LT40E4
High Power LEDs - White Neutrl White, 4500 K 240lm, 700mA, 75 CRI

High Power LEDs - White Neutrl White, 4500 K 240lm, 700mA, 75 CRI

Buy Now Datasheet
LED NEUTRAL WHITE XLAMP SMD - 163-XMLBWT-00-0000-000LT40E4 - Utmel Electronic Limited
Hong Kong, China
LED NEUTRAL WHITE XLAMP SMD
163-XMLBWT-00-0000-000LT40E4
LED NEUTRAL WHITE XLAMP SMD 163-XMLBWT-00-0000-000LT40E4
LED NEUTRAL WHITE XLAMP SMD

LED NEUTRAL WHITE XLAMP SMD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLBWT-00-0000-000LT40E4DKR-ND XMLBWT-00-0000-000LT40E4 163-XMLBWT-00-0000-000LT40E4
Product Name LED White Lighting High Power LEDs - White LED NEUTRAL WHITE XLAMP SMD
LED Package: 2020 (5050 Metric)
LED Type White White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GR PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 120 degrees
View Details
1W High Power LED - ASMT-AB00-NMP00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 130 degrees
View Details
2 suppliers