Cree, Inc. LED White Lighting XMLBWT-00-0000-000HT50E7

Description
LED Lighting XLamp® XM-L2 White, Warm 3000K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L2 White, Warm 3000K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLBWT-00-0000-000HT50E7-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L2 White, Warm 3000K 2.72V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L2 White, Warm 3000K 2.72V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBWT-00-0000-000HT50E7
High Power LEDs - White XMLBWT-00-0000-000HT50E7
High Power LEDs - White White, 260lm

High Power LEDs - White White, 260lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLBWT-00-0000-000HT50E7-ND XMLBWT-00-0000-000HT50E7
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - Amber - MD-BW-ES1-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details
Optics - LEDs - Light Pipes - GW CSHPM1.PM-LRLT-A434-1 - 1061413-GW CSHPM1.PM-LRLT-A434-1 - Win Source Electronics
Specs
LED Type White; White
Viewing Angle 150 degrees
Luminous Intensity 35400 milliCandela
View Details
2 suppliers