Cree, Inc. LED White Lighting XMLBWT-00-0000-000HT40E6

Description
LED Lighting XLamp® XM-L2 White, Warm 3500K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L2 White, Warm 3500K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLBWT-00-0000-000HT40E6-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L2 White, Warm 3500K 2.72V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L2 White, Warm 3500K 2.72V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBWT-00-0000-000HT40E6
High Power LEDs - White XMLBWT-00-0000-000HT40E6
High Power LEDs - White WHITE, 240lm

High Power LEDs - White WHITE, 240lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLBWT-00-0000-000HT40E6-ND XMLBWT-00-0000-000HT40E6
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 1497-1372-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details