Cree, Inc. LED White Lighting XMLBWT-00-0000-000HT30Z7

Description
LED Lighting XLamp® XM-L2 White, Warm 3000K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L2 White, Warm 3000K 2.72V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLBWT-00-0000-000HT30Z7-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L2 White, Warm 3000K 2.72V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L2 White, Warm 3000K 2.72V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBWT-00-0000-000HT30Z7
High Power LEDs - White XMLBWT-00-0000-000HT30Z7
High Power LEDs - White Warm White, 3000 K 220lm, 700mA, 80 CRI

High Power LEDs - White Warm White, 3000 K 220lm, 700mA, 80 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLBWT-00-0000-000HT30Z7-ND XMLBWT-00-0000-000HT30Z7
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 67-1340-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, J-Lead
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3 suppliers
High Output Blue LED in TO-39 Pkg - OD-469L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Blue
Peak Wavelength 465 to 475 nm (4650 to 4750 Å)
View Details