Cree, Inc. High Power LEDs - White XMLBWT-00-0000-000BU30E3

Description
High Power LEDs - White White 320lm
Datasheet
Description
High Power LEDs - White White 320lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBWT-00-0000-000BU30E3
High Power LEDs - White XMLBWT-00-0000-000BU30E3
High Power LEDs - White White 320lm

High Power LEDs - White White 320lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XMLBWT-00-0000-000BU30E3
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
DURIS® E 2 low and mid power LEDs - GW JBLMS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details