Cree, Inc. LED White Lighting XMLBEZ-00-0000-0D0HU635F

Description
LED Lighting Easywhite®, Xlamp® XM-L2 White, Warm 3500K 4-Step MacAdam Ellipse 12V 350mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting Easywhite®, Xlamp® XM-L2 White, Warm 3500K 4-Step MacAdam Ellipse 12V 350mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLBEZ-00-0000-0D0HU635F-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Easywhite®, Xlamp® XM-L2 White, Warm 3500K 4-Step MacAdam Ellipse 12V 350mA 115° 2020 (5050 Metric)

LED Lighting Easywhite®, Xlamp® XM-L2 White, Warm 3500K 4-Step MacAdam Ellipse 12V 350mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBEZ-00-0000-0D0HU635F
High Power LEDs - White XMLBEZ-00-0000-0D0HU635F
High Power LEDs - White White, 380lm

High Power LEDs - White White, 380lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLBEZ-00-0000-0D0HU635F-ND XMLBEZ-00-0000-0D0HU635F
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-1973-6-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
View Details
2 suppliers