Cree, Inc. LED White Lighting XMLBEZ-00-0000-0D00V240F

Description
LED Lighting Easywhite®, Xlamp® XM-L2 White, Neutral 4000K 4-Step MacAdam Ellipse 12V 350mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting Easywhite®, Xlamp® XM-L2 White, Neutral 4000K 4-Step MacAdam Ellipse 12V 350mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLBEZ-00-0000-0D00V240F-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Easywhite®, Xlamp® XM-L2 White, Neutral 4000K 4-Step MacAdam Ellipse 12V 350mA 115° 2020 (5050 Metric)

LED Lighting Easywhite®, Xlamp® XM-L2 White, Neutral 4000K 4-Step MacAdam Ellipse 12V 350mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBEZ-00-0000-0D00V240F
High Power LEDs - White XMLBEZ-00-0000-0D00V240F
High Power LEDs - White White, 400lm

High Power LEDs - White White, 400lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLBEZ-00-0000-0D00V240F-ND XMLBEZ-00-0000-0D00V240F
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 1497-1412-6-ND - DigiKey
Specs
LED Package: 1209 (3224 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details