Cree, Inc. LED White Lighting XMLBEZ-00-0000-0B0HV350F

Description
LED Lighting Easywhite®, Xlamp® XM-L2 White, Cool 5000K 4-Step MacAdam Ellipse 6V 700mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting Easywhite®, Xlamp® XM-L2 White, Cool 5000K 4-Step MacAdam Ellipse 6V 700mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLBEZ-00-0000-0B0HV350F-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Easywhite®, Xlamp® XM-L2 White, Cool 5000K 4-Step MacAdam Ellipse 6V 700mA 115° 2020 (5050 Metric)

LED Lighting Easywhite®, Xlamp® XM-L2 White, Cool 5000K 4-Step MacAdam Ellipse 6V 700mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLBEZ-00-0000-0B0HV350F
High Power LEDs - White XMLBEZ-00-0000-0B0HV350F
High Power LEDs - White White, 420lm

High Power LEDs - White White, 420lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLBEZ-00-0000-0B0HV350F-ND XMLBEZ-00-0000-0B0HV350F
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
3X2.4MM YELLOW/GREEN SMD LED - AP23YSGC-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Yellow; Green
Peak Wavelength 568 to 588 nm (5680 to 5880 Å)
View Details