Cree, Inc. LED White Lighting XMLAWT-02-0000-000LT40E5

Description
LED Lighting XLamp® XM-L White, Neutral 4000K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L White, Neutral 4000K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLAWT-02-0000-000LT40E5-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L White, Neutral 4000K 2.9V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L White, Neutral 4000K 2.9V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLAWT-02-0000-000LT40E5
High Power LEDs - White XMLAWT-02-0000-000LT40E5
High Power LEDs - White White 240lm XLamp XML LED

High Power LEDs - White White 240lm XLamp XML LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLAWT-02-0000-000LT40E5-ND XMLAWT-02-0000-000LT40E5
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Chips - OPC6800-21 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Red
Peak Wavelength 680 nm (6800 Å)
Optical Power Output 4 milliwatts
View Details
Infrared Light Emitting Diode Top View Type - SIR-56ST3F - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
Peak Wavelength 950 nm (9500 Å)
Viewing Angle 15 degrees
View Details
3 suppliers