LED Lighting XLamp® XM-L White, Warm 3750K 2.9V 700mA 125° 2020 (5050 Metric)
High Power LEDs - White White, 240lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XMLAWT-02-0000-000HT40F6-ND | XMLAWT-02-0000-000HT40F6 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 2020 (5050 Metric) | |
| LED Type | White | |
| Color Temperature | 3750 K |