Cree, Inc. LED White Lighting XMLAWT-00-0000-000LT50F5

Description
LED Lighting XLamp® XM-L White, Neutral 4250K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L White, Neutral 4250K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLAWT-00-0000-000LT50F5-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L White, Neutral 4250K 2.9V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L White, Neutral 4250K 2.9V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLAWT-00-0000-000LT50F5
High Power LEDs - White XMLAWT-00-0000-000LT50F5
High Power LEDs - White White, 260lm

High Power LEDs - White White, 260lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLAWT-00-0000-000LT50F5-ND XMLAWT-00-0000-000LT50F5
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4250 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Indicator, Led Pcb, 5Mm, Red, 2V; Led Color Lumex - 09J9622 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 60 degrees
View Details