Cree, Inc. LED White Lighting XMLAWT-00-0000-000LT50E4

Description
LED Lighting XLamp® XM-L White, Neutral 4500K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L White, Neutral 4500K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLAWT-00-0000-000LT50E4TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L White, Neutral 4500K 2.9V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L White, Neutral 4500K 2.9V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLAWT-00-0000-000LT50E4
High Power LEDs - White XMLAWT-00-0000-000LT50E4
High Power LEDs - White White 260lm XLamp XML LED

High Power LEDs - White White 260lm XLamp XML LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLAWT-00-0000-000LT50E4TR-ND XMLAWT-00-0000-000LT50E4
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM BLUE SMD LED Z-BEND - AM2520QBC/D09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
4 suppliers