Cree, Inc. LED White Lighting XMLAWT-00-0000-000HT30F7

Description
LED Lighting XLamp® XM-L White, Warm 3250K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L White, Warm 3250K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLAWT-00-0000-000HT30F7-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L White, Warm 3250K 2.9V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L White, Warm 3250K 2.9V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLAWT-00-0000-000HT30F7
High Power LEDs - White XMLAWT-00-0000-000HT30F7
High Power LEDs - White White, 220lm

High Power LEDs - White White, 220lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLAWT-00-0000-000HT30F7-ND XMLAWT-00-0000-000HT30F7
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3250 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI80 - ASMT-QWBG-NFHBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details