Cree, Inc. LED White Lighting XMLAWT-00-0000-000HT30E7

Description
LED Lighting XLamp® XM-L White, Warm 3000K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L White, Warm 3000K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLAWT-00-0000-000HT30E7-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L White, Warm 3000K 2.9V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L White, Warm 3000K 2.9V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLAWT-00-0000-000HT30E7
High Power LEDs - White XMLAWT-00-0000-000HT30E7
High Power LEDs - White White, 220lm

High Power LEDs - White White, 220lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLAWT-00-0000-000HT30E7-ND XMLAWT-00-0000-000HT30E7
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details