Cree, Inc. LED White Lighting XMLAWT-00-0000-000HT20E8

Description
LED Lighting XLamp® XM-L White, Warm 2700K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XM-L White, Warm 2700K 2.9V 700mA 125° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XMLAWT-00-0000-000HT20E8-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XM-L White, Warm 2700K 2.9V 700mA 125° 2020 (5050 Metric)

LED Lighting XLamp® XM-L White, Warm 2700K 2.9V 700mA 125° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XMLAWT-00-0000-000HT20E8
High Power LEDs - White XMLAWT-00-0000-000HT20E8
High Power LEDs - White White, 200lm

High Power LEDs - White White, 200lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XMLAWT-00-0000-000HT20E8-ND XMLAWT-00-0000-000HT20E8
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZDGCBKMESR172WTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 632 nm (4600 to 6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details