Cree, Inc. LED White Lighting XHP70D-H0-0000-0D0UM40DV

Description
LED XLAMP COOL WHITE 6000K 2828
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 6000K 2828
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP70D-H0-0000-0D0UM40DVTR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 6000K 2828

LED XLAMP COOL WHITE 6000K 2828

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP70D-H0-0000-0D0UM40DVTR-ND
Product Name LED White Lighting
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 6000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLUGY29M-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
View Details