Cree, Inc. LED White Lighting XHP70D-00-0000-0D0HM430H

Description
LED XLAMP WARM WHT 3000K 2828
Request a Quote Datasheet
Description
LED XLAMP WARM WHT 3000K 2828
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP70D-00-0000-0D0HM430HTR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 3000K 2828

LED XLAMP WARM WHT 3000K 2828

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP70D-00-0000-0D0HM430HTR-ND
Product Name LED White Lighting
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Visible Emitter - MTE325H41-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-46 Metal Can
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1104WBC - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 144 milliwatts
View Details