Cree, Inc. LED White Lighting XHP70D-00-0000-0D0BP40E4

Description
LED XLAMP NEUTRAL WHT 4500K 2828
Request a Quote Datasheet
Description
LED XLAMP NEUTRAL WHT 4500K 2828
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP70D-00-0000-0D0BP40E4TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP NEUTRAL WHT 4500K 2828

LED XLAMP NEUTRAL WHT 4500K 2828

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP70D-00-0000-0D0BP40E4TR-ND
Product Name LED White Lighting
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
High Brightness LED - CP41B-RFS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
EXCELED™ series chip LED - SML-D13U8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers