Cree, Inc. LED White Lighting XHP70D-00-0000-0D0BP20DT

Description
LED XLAMP COOL WHITE 7000K 2828
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 7000K 2828
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP70D-00-0000-0D0BP20DTTR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 7000K 2828

LED XLAMP COOL WHITE 7000K 2828

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP70D-00-0000-0D0BP20DTTR-ND
Product Name LED White Lighting
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 7000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Point Source Emitter - MTPS7065MT - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: PLCC-4 SMT
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
Reverse mount available chip LED - SML-811WT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers