Cree, Inc. LED White Lighting XHP70D-00-0000-0D00P20DV

Description
LED XLAMP COOL WHITE 6000K 2828
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 6000K 2828
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP70D-00-0000-0D00P20DVTR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 6000K 2828

LED XLAMP COOL WHITE 6000K 2828

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP70D-00-0000-0D00P20DVTR-ND
Product Name LED White Lighting
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 6000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1125-MTSM6320-UR-ACT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
EXCELED™ series chip LED - SML-H12M8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers