Cree, Inc. LED White Lighting XHP70B-00-0000-0D0HN235H

Description
LED Lighting XLamp® XHP70.2 White, Warm 3500K 2-Step MacAdam Ellipse 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XHP70.2 White, Warm 3500K 2-Step MacAdam Ellipse 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP70B-00-0000-0D0HN235H-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP70.2 White, Warm 3500K 2-Step MacAdam Ellipse 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)

LED Lighting XLamp® XHP70.2 White, Warm 3500K 2-Step MacAdam Ellipse 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP70B-00-0000-0D0HN235H
High Power LEDs - White XHP70B-00-0000-0D0HN235H
High Power LEDs - White High Power White LED 1590 lm

High Power LEDs - White High Power White LED 1590 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP70B-00-0000-0D0HN235H-ND XHP70B-00-0000-0D0HN235H
Product Name LED White Lighting High Power LEDs - White
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
EXCELED™ series chip LED - SML-D12V8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Indication - Discrete - 516-AAMD-CB33-STC02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details