Cree, Inc. LED White Lighting XHP70B-00-0000-0D0HN20DT

Description
LED Lighting XLamp® XHP70.2 White, Cool 7000K 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XHP70.2 White, Cool 7000K 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP70B-00-0000-0D0HN20DT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP70.2 White, Cool 7000K 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)

LED Lighting XLamp® XHP70.2 White, Cool 7000K 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP70B-00-0000-0D0HN20DT
High Power LEDs - White XHP70B-00-0000-0D0HN20DT
High Power LEDs - White High Power White LED 1590 lm

High Power LEDs - White High Power White LED 1590 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP70B-00-0000-0D0HN20DT-ND XHP70B-00-0000-0D0HN20DT
Product Name LED White Lighting High Power LEDs - White
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 7000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details