LED Lighting XLamp® XHP70.2 White, Warm 3500K 5-Step MacAdam Ellipse 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)
High Power LEDs - White High Power White LED 1590 lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XHP70B-00-0000-0D0BN235E-ND | XHP70B-00-0000-0D0BN235E |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 2828 (7070 Metric) | |
| LED Type | White | |
| Color Temperature | 3500 K |