Cree, Inc. LED White Lighting XHP70B-00-0000-0D00N20DT

Description
LED Lighting XLamp® XHP70.2 White, Cool 7000K 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XHP70.2 White, Cool 7000K 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP70B-00-0000-0D00N20DT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP70.2 White, Cool 7000K 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)

LED Lighting XLamp® XHP70.2 White, Cool 7000K 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP70B-00-0000-0D00N20DT
High Power LEDs - White XHP70B-00-0000-0D00N20DT
High Power LEDs - White High Power White LED 1590 lm

High Power LEDs - White High Power White LED 1590 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP70B-00-0000-0D00N20DT-ND XHP70B-00-0000-0D00N20DT
Product Name LED White Lighting High Power LEDs - White
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 7000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 95 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details