Cree, Inc. High Power LEDs - White XHP70A-00-0000-0D0UK435G

Description
High Power LEDs - White White, 1290lm
Datasheet
Description
High Power LEDs - White White, 1290lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XHP70A-00-0000-0D0UK435G
High Power LEDs - White XHP70A-00-0000-0D0UK435G
High Power LEDs - White White, 1290lm

High Power LEDs - White White, 1290lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XHP70A-00-0000-0D0UK435G
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared Emitter - MTE1300N - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Domed
LED Type Infrared; Red
Peak Wavelength 1300 nm (13000 Å)
View Details
Flat disc LED lamps - SLR-322DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers