Cree, Inc. High Power LEDs - White XHP70A-00-0000-0D0UK20E2

Description
High Power LEDs - White White, 1200lm
Datasheet
Description
High Power LEDs - White White, 1200lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XHP70A-00-0000-0D0UK20E2
High Power LEDs - White XHP70A-00-0000-0D0UK20E2
High Power LEDs - White White, 1200lm

High Power LEDs - White White, 1200lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XHP70A-00-0000-0D0UK20E2
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Visible Emitter - MTE5066WS-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Circular high-brightness LED lamp - SLA560EN4T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Green; Transparent Colorless
Peak Wavelength 523 nm (5230 Å)
View Details