Cree, Inc. LED White Lighting XHP50D-H0-0000-0D0BJ20CB

Description
LED XLAMP COOL WHITE 6500K 2020
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 6500K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP50D-H0-0000-0D0BJ20CBTR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 6500K 2020

LED XLAMP COOL WHITE 6500K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP50D-H0-0000-0D0BJ20CBTR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 289-1200-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details