Cree, Inc. LED White Lighting XHP50D-00-0000-0D0HH40DT

Description
LED Lighting XLamp® XHP50.3 White, Cool 7000K 11.2V 700mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XHP50.3 White, Cool 7000K 11.2V 700mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP50D-00-0000-0D0HH40DTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP50.3 White, Cool 7000K 11.2V 700mA 120° 2020 (5050 Metric)

LED Lighting XLamp® XHP50.3 White, Cool 7000K 11.2V 700mA 120° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - 90-XHP50D-00-0000-0D0HH40DTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP50.3 White, Cool 7000K 11.2V 700mA 120° 2020 (5050 Metric)

LED Lighting XLamp® XHP50.3 White, Cool 7000K 11.2V 700mA 120° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - 90-XHP50D-00-0000-0D0HH40DTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP50.3 White, Cool 7000K 11.2V 700mA 120° 2020 (5050 Metric)

LED Lighting XLamp® XHP50.3 White, Cool 7000K 11.2V 700mA 120° 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP50D-00-0000-0D0HH40DTTR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 7000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
.312
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details