Cree, Inc. High Power LEDs - White XHP50B-00-0000-0D0UF230G

Description
High Power LEDs - White WHITE 680 lm
Datasheet
Description
High Power LEDs - White WHITE 680 lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XHP50B-00-0000-0D0UF230G
High Power LEDs - White XHP50B-00-0000-0D0UF230G
High Power LEDs - White WHITE 680 lm

High Power LEDs - White WHITE 680 lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XHP50B-00-0000-0D0UF230G
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Visible Emitter - MTE8760MT - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: PLCC-4
LED Type Infrared; Red
Peak Wavelength 870 nm (8700 Å)
View Details
Flat disc LED lamps - SLR-322DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers