Cree, Inc. LED White Lighting XHP50B-00-0000-0D0HJ20E4

Description
LED Lighting XLamp® XHP50.2 White, Neutral 4500K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XHP50.2 White, Neutral 4500K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP50B-00-0000-0D0HJ20E4-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP50.2 White, Neutral 4500K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)

LED Lighting XLamp® XHP50.2 White, Neutral 4500K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP50B-00-0000-0D0HJ20E4
High Power LEDs - White XHP50B-00-0000-0D0HJ20E4
High Power LEDs - White XLamp XHP50 Gen 2 Light Emitting Diode

High Power LEDs - White XLamp XHP50 Gen 2 Light Emitting Diode

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP50B-00-0000-0D0HJ20E4-ND XHP50B-00-0000-0D0HJ20E4
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 846-SLR-332YC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
3 suppliers
Led, 1.5Mm X 1.2Mm, Red / Green, Smd; Led Color Lumex - 19J8844 - Newark, An Avnet Company
Specs
LED Type Red; Green; Green, Red
Viewing Angle 120 degrees
View Details