Cree, Inc. LED White Lighting XHP50B-00-0000-0D0BJ20E5

Description
LED Lighting XLamp® XHP50.2 White, Neutral 4000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XHP50.2 White, Neutral 4000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP50B-00-0000-0D0BJ20E5TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP50.2 White, Neutral 4000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)

LED Lighting XLamp® XHP50.2 White, Neutral 4000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP50B-00-0000-0D0BJ20E5
High Power LEDs - White XHP50B-00-0000-0D0BJ20E5
High Power LEDs - White WHITE 1040 lm

High Power LEDs - White WHITE 1040 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XHP50B-00-0000-0D0BJ20E5TR-ND XHP50B-00-0000-0D0BJ20E5
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details