Cree, Inc. LED White Lighting XHP50B-00-0000-0D00J20E1

Description
LED Lighting XLamp® XHP50.2 White, Cool 6500K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XHP50.2 White, Cool 6500K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP50B-00-0000-0D00J20E1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP50.2 White, Cool 6500K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)

LED Lighting XLamp® XHP50.2 White, Cool 6500K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - XHP50B-00-0000-0D00J20E1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP50.2 White, Cool 6500K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)

LED Lighting XLamp® XHP50.2 White, Cool 6500K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - XHP50B-00-0000-0D00J20E1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP50.2 White, Cool 6500K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)

LED Lighting XLamp® XHP50.2 White, Cool 6500K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP50B-00-0000-0D00J20E1
High Power LEDs - White XHP50B-00-0000-0D00J20E1
High Power LEDs - White WHITE 1040 lm

High Power LEDs - White WHITE 1040 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP50B-00-0000-0D00J20E1CT-ND XHP50B-00-0000-0D00J20E1
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details
Super Nova 2 LED Module Daylight White - MD-EL-SN2-DW - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details