Cree, Inc. High Power LEDs - White XHP50A-01-0000-0D0HH20E2

Description
High Power LEDs - White White, 900lm
Datasheet
Description
High Power LEDs - White White, 900lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XHP50A-01-0000-0D0HH20E2
High Power LEDs - White XHP50A-01-0000-0D0HH20E2
High Power LEDs - White White, 900lm

High Power LEDs - White White, 900lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XHP50A-01-0000-0D0HH20E2
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Visible Emitter - MTE8760C - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 870 nm (8700 Å)
View Details
Mini-mold Chip LED - SML-D13WW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers