Cree, Inc. High Power LEDs - White XHP50A-01-0000-0D0BJ20CB

Description
High Power LEDs - White White, 1040lm
Datasheet
Description
High Power LEDs - White White, 1040lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XHP50A-01-0000-0D0BJ20CB
High Power LEDs - White XHP50A-01-0000-0D0BJ20CB
High Power LEDs - White White, 1040lm

High Power LEDs - White White, 1040lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XHP50A-01-0000-0D0BJ20CB
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
High Brightness LED - CLM4B-AKB - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-Black Face
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
High brightness chip LED with reflector - SML-Z14F4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2 suppliers