Cree, Inc. High Power LEDs - White XHP50A-01-0000-0D00J20E3

Description
High Power LEDs - White White, 1040lm
Datasheet
Description
High Power LEDs - White White, 1040lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XHP50A-01-0000-0D00J20E3
High Power LEDs - White XHP50A-01-0000-0D00J20E3
High Power LEDs - White White, 1040lm

High Power LEDs - White White, 1040lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XHP50A-01-0000-0D00J20E3
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Mini-mold Chip LED - SML-D14VW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
IR LEDs - 2758959 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 48 milliwatts
View Details