Cree, Inc. LED White Lighting XHP35B-H0-0000-0DPUB435G

Description
LED XLAMP WARM WHT 3500K 1414
Request a Quote Datasheet
Description
LED XLAMP WARM WHT 3500K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP35B-H0-0000-0DPUB435GDKR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 3500K 1414

LED XLAMP WARM WHT 3500K 1414

Buy Now Datasheet
LED White Lighting - 90-XHP35B-H0-0000-0DPUB435GCT-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 3500K 1414

LED XLAMP WARM WHT 3500K 1414

Buy Now Datasheet
LED White Lighting - 90-XHP35B-H0-0000-0DPUB435GTR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 3500K 1414

LED XLAMP WARM WHT 3500K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP35B-H0-0000-0DPUB435GDKR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Auto Focus Auxiliary Flash LED - ASMT-FG70-NFJ00 - Broadcom Inc.
Specs
LED Type Green
Peak Wavelength 519 nm (5190 Å)
Viewing Angle 14 degrees
View Details
2 suppliers
IDEA, Inc.
Specs
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 124 degrees
View Details