LED Lighting XLamp® XHP35.2 White, Cool 5000K 11.2V 350mA 120° 1414 (3535 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 90-XHP35B-H0-0000-0D0BD40E3TR-ND |
| Product Name | LED White Lighting |
| LED Package: | 1414 (3535 Metric) |
| LED Type | White |
| Color Temperature | 5000 K |