Cree, Inc. LED White Lighting XHP35B-H0-0000-0D0BD20E5

Description
LED Lighting XLamp® XHP35.2 White, Neutral 4000K 11.2V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XHP35.2 White, Neutral 4000K 11.2V 350mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XHP35B-H0-0000-0D0BD20E5TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XHP35.2 White, Neutral 4000K 11.2V 350mA 120° 1414 (3535 Metric)

LED Lighting XLamp® XHP35.2 White, Neutral 4000K 11.2V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XHP35B-H0-0000-0D0BD20E5TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Led, 1W, Aveon, Red, 50Lm; Led Colour Broadcom - 36AJ8249 - Newark, An Avnet Company
Specs
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 140 degrees
View Details
Optoelectronics - LED Indication - Discrete - 1241722-SML-LX15SYC-RP-TR - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
View Details
2 suppliers